Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ186EP-T1_GE3

Description
N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ186EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ186EP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ186EP-T1_GE3DKR-ND
N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ186EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ186EP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ186EP-T1_GE3TR-ND
N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ186EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ186EP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ186EP-T1_GE3CT-ND
N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 135W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2398670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398670
MOSFETs 2398670
Auto N-Channel 80 V 175C MOSFET

Auto N-Channel 80 V 175C MOSFET

Supplier's Site
MOSFETs - 2398671P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398671P
MOSFETs 2398671P
Auto N-Channel 80 V 175C MOSFET

Auto N-Channel 80 V 175C MOSFET

Supplier's Site
MOSFETs - 2398671 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398671
MOSFETs 2398671
Auto N-Channel 80 V 175C MOSFET

Auto N-Channel 80 V 175C MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ186EP-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ186EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ186EP-T1_GE3
AUTOMOTIVE N-CHANNEL 80 V (D-S)

AUTOMOTIVE N-CHANNEL 80 V (D-S)

Supplier's Site
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay - 62AJ4922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay
62AJ4922
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay 62AJ4922
MOSFET, N-CH, 80V, 60A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 60A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ186EP-T1_GE3DKR-ND 2398670 SQJ186EP-T1_GE3 62AJ4922
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
20V 4.3A MOSFET Transistor - 289-AUIRF7304QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers