The Vishay N-Channel MOSFET, part number 93AH0481, features a maximum drain-source voltage (V_DS) of 40V and a continuous drain current (I_D) rating of 75A at a case temperature of 25°C. It is housed in a PowerPAK SO-8L package and is compliant with RoHS standards. The device exhibits a low on-state resistance (R_DS(on)) of 0.007Ω at a gate-source voltage (V_GS) of 10V, which contributes to its efficiency in power applications. This MOSFET is AEC-Q101 qualified, indicating its suitability for automotive applications. It has a maximum power dissipation of 75W at 25°C and can operate in a temperature range from -55°C to +175°C. The device also features a low gate charge, optimizing switching characteristics, and is tested for gate resistance and dynamic parameters, making it a reliable choice for various electronic designs.
MOSFET N-CH 40V 75A PPAK SO-8
MOSFET N-CH 40V 75A PPAK SO-8
MOSFET, N-CH, 40V, 75A, POWERPAK SO-8L ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2105043P | 2105042 | SQJ146EP-T1_GE3 | SQJ146EP-T1_GE3 | 93AH0481 |
| Product Name | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 75A, Powerpak So-8L Rohs Compliant Vishay |
| Package Type | SO-8; SO-8 | SO-8; Powerpak so-8l | Surface Mount | SO-8; PowerPAK® SO-8 | TO-3; SO-8 |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Number of units in IC | 1 | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |