The SQJ142EP is an automotive-grade N-channel MOSFET rated for 40 V drain-source voltage and 175 °C junction temperature, housed in a PowerPAK SO-8L package measuring 6.15 mm × 5.00 mm. It features a typical on-state resistance of 0.0036 Ω at 10 V gate-source voltage and supports a continuous drain current of 167 A at 25 °C. The device is AEC-Q101 qualified, incorporates TrenchFET Gen IV technology, and is rated for 100% Rg and UIS testing. Its gate charge ratio Qgd/Qgs is optimized for switching performance, and it meets RoHS standards for lead-free and halogen-free construction.
N-CHANNEL 40-V (D-S) 175C MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQJ142EP-T1_JE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |