Vishay Intertechnology, Inc. MOSFETs SQJ138ELP-T1_GE3

Description
Automotive N-Channel 40 V MOSFET
Request a Quote Datasheet
Description
Automotive N-Channel 40 V MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2259948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259948P
MOSFETs 2259948P
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
MOSFETs - 2259947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259947
MOSFETs 2259947
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
MOSFETs - 2259948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259948
MOSFETs 2259948
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SQJ138ELP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ138ELP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ138ELP-T1_GE3TR-ND
N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ138ELP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ138ELP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ138ELP-T1_GE3CT-ND
N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ138ELP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ138ELP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ138ELP-T1_GE3DKR-ND
N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 315A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ138ELP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ138ELP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ138ELP-T1_GE3
AUTOMOTIVE N-CHANNEL 40 V (D-S)

AUTOMOTIVE N-CHANNEL 40 V (D-S)

Supplier's Site
Mosfet, N-Ch, 40V, 315A, Powerpak So-8L Rohs Compliant Vishay - 57AJ0706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 315A, Powerpak So-8L Rohs Compliant Vishay
57AJ0706
Mosfet, N-Ch, 40V, 315A, Powerpak So-8L Rohs Compliant Vishay 57AJ0706
MOSFET, N-CH, 40V, 315A, POWERPAK SO-8L ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 315A, POWERPAK SO-8L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2259948P 742-SQJ138ELP-T1_GE3TR-ND SQJ138ELP-T1_GE3 57AJ0706
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 315A, Powerpak So-8L Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers