Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ126EP-T1_GE3

Description
N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ126EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ126EP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ126EP-T1_GE3TR-ND
N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ126EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ126EP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ126EP-T1_GE3DKR-ND
N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ126EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ126EP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ126EP-T1_GE3CT-ND
N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 500A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2282950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282950
MOSFETs 2282950
Automotive N-Channel 30 V MOSFET

Automotive N-Channel 30 V MOSFET

Supplier's Site
MOSFETs - 2282949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282949
MOSFETs 2282949
Automotive N-Channel 30 V MOSFET

Automotive N-Channel 30 V MOSFET

Supplier's Site
MOSFETs - 2282950P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282950P
MOSFETs 2282950P
Automotive N-Channel 30 V MOSFET

Automotive N-Channel 30 V MOSFET

Supplier's Site
Singapore, Singapore
Automotive 30V 500A MOSFET Transistor
278-SQJ126EP-T1_GE3
Automotive 30V 500A MOSFET Transistor 278-SQJ126EP-T1_GE3
Trans MOSFET N-CH 30V 500A T/R Automotive AEC-Q101 Product overview: SQJ126EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 500A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 500A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ126EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 500A T/R Automotive AEC-Q101 Product overview: SQJ126EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 500A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 500A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ126EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ126EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ126EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ126EP-T1_GE3
AUTOMOTIVE N-CHANNEL 30 V (D-S)

AUTOMOTIVE N-CHANNEL 30 V (D-S)

Supplier's Site
Mosfet, N-Ch, 30V, 500A, 175Deg C, 500W Rohs Compliant Vishay - 50AJ6098 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 500A, 175Deg C, 500W Rohs Compliant Vishay
50AJ6098
Mosfet, N-Ch, 30V, 500A, 175Deg C, 500W Rohs Compliant Vishay 50AJ6098
MOSFET, N-CH, 30V, 500A, 175DEG C, 500W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 500A, 175DEG C, 500W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ126EP-T1_GE3TR-ND 2282950 278-SQJ126EP-T1_GE3 SQJ126EP-T1_GE3 50AJ6098
Product Name Single FETs, MOSFETs MOSFETs Automotive 30V 500A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 500A, 175Deg C, 500W Rohs Compliant Vishay
Polarity N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SO-8 Tape and Reel SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data