Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N02-04L-GE3 SQD50N02-04L-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965607-SQD50N02-04L- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 3 Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 50 A Turn-Off Delay Time: 41 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965607-SQD50N02-04L- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 3 Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 50 A Turn-Off Delay Time: 41 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N02-04L-GE3 - 965607-SQD50N02-04L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N02-04L-GE3
965607-SQD50N02-04L-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N02-04L-GE3 965607-SQD50N02-04L-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965607-SQD50N02-04L- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 3 Rise Time: 10 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 50 A Turn-Off Delay Time: 41 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965607-SQD50N02-04L-GE3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 3
Rise Time: 10 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 50 A
Turn-Off Delay Time: 41 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 965607-SQD50N02-04L-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N02-04L-GE3
Package Type SOT3; DPAK
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKYX160N75CP2 - AIKYX160N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-4
Transistor Grade / Operating Range Automotive
View Details
Transistor - 116586834 - Radwell International
Fuji Electric Corp. of America
View Details