Vishay Intertechnology, Inc. 100V 2A SOT-23 MOSFET Transistor SQ2328ES-T1-GE3

Description
Trans MOSFET N-CH 100V 2A 3-Pin SOT-23 T/R Product overview: SQ2328ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ2328ES-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 2A 3-Pin SOT-23 T/R Product overview: SQ2328ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ2328ES-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A SOT-23 MOSFET Transistor
285-SQ2328ES-T1-GE3
100V 2A SOT-23 MOSFET Transistor 285-SQ2328ES-T1-GE3
Trans MOSFET N-CH 100V 2A 3-Pin SOT-23 T/R Product overview: SQ2328ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ2328ES-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 2A 3-Pin SOT-23 T/R Product overview: SQ2328ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ2328ES-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2328ES-T1-GE3 - 1095775-SQ2328ES-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2328ES-T1-GE3
1095775-SQ2328ES-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2328ES-T1-GE3 1095775-SQ2328ES-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095775-SQ2328ES-T1- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 3 W Number of Pins: 3 Rise Time: 10 ns Fall Time: 6 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 2 A Turn-Off Delay Time: 9 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095775-SQ2328ES-T1-GE3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 3 W
Number of Pins: 3
Rise Time: 10 ns
Fall Time: 6 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 5 ns
Continuous Drain Current (ID): 2 A
Turn-Off Delay Time: 9 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-SQ2328ES-T1-GE3 1095775-SQ2328ES-T1-GE3
Product Name 100V 2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2328ES-T1-GE3
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7920904P - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
Package Type SC-70
View Details
2 suppliers
MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
END - OF - LIFE - AUIRF4905STRR - 1149796-AUIRF4905STRR - Win Source Electronics
Specs
Package Type SOT3
View Details