Vishay Intertechnology, Inc. RES NET 1K OHM 20P 10RES SMD SOMC20031K00GEA

Description
RES NET 1Kohm 20P 10RES SMD
Request a Quote Datasheet
Description
RES NET 1Kohm 20P 10RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 20P 10RES SMD - SOMC20031K00GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 20P 10RES SMD
SOMC20031K00GEA
RES NET 1K OHM 20P 10RES SMD SOMC20031K00GEA
RES NET 1Kohm 20P 10RES SMD

RES NET 1Kohm 20P 10RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1.0KPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.0KPCT-ND
Resistor Networks, Arrays SOMC1.0KPCT-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC1.0KPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.0KPTR-ND
Resistor Networks, Arrays SOMC1.0KPTR-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC1.0KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.0KPDKR-ND
Resistor Networks, Arrays SOMC1.0KPDKR-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC20031K00GEA SOMC1.0KPCT-ND
Product Name RES NET 1K OHM 20P 10RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details