Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC20014K70GEA

Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC20014K70GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC20014K70GEA-ND
Resistor Networks, Arrays SOMC20014K70GEA-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed - SOMC20014K70GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed
SOMC20014K70GEA
Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed SOMC20014K70GEA
Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed

Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC20014K70GEA-ND SOMC20014K70GEA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 20pin 4.7Kohms 2% Bussed
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers