Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC20011M00FEA

Description
"1M Ohm ±1% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1M Ohm ±1% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC20011M00FEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC20011M00FEA-ND
Resistor Networks, Arrays SOMC20011M00FEA-ND
"1M Ohm ±1% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±1% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 1M OHM 20P 19RES SMD - SOMC20011M00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 20P 19RES SMD
SOMC20011M00FEA
RES NET 1M OHM 20P 19RES SMD SOMC20011M00FEA
RES NET 1Mohm 20P 19RES SMD

RES NET 1Mohm 20P 19RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC20011M00FEA-ND SOMC20011M00FEA
Product Name Resistor Networks, Arrays RES NET 1M OHM 20P 19RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details