Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC200110K0GEA SOMC200110K0GEA

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 756781-SOMC200110K0G EA Series: SOMC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: 20-SOIC (0.220", 5.59mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Size: 0.540" L x 0.220" W (13.72mm x 5.59mm) Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 80mW Family Name: SOMC Categories: Resistors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): 4820P-T02-103LF; 4820P-T02-103; 4820P-2-103LF; Introduction Date: August 31, 2006 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 756781-SOMC200110K0G EA Series: SOMC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: 20-SOIC (0.220", 5.59mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Size: 0.540" L x 0.220" W (13.72mm x 5.59mm) Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 80mW Family Name: SOMC Categories: Resistors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): 4820P-T02-103LF; 4820P-T02-103; 4820P-2-103LF; Introduction Date: August 31, 2006 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC200110K0GEA
756781-SOMC200110K0GEA
Resistor Networks, Arrays - SOMC200110K0GEA 756781-SOMC200110K0GEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 756781-SOMC200110K0G EA Series: SOMC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: 20-SOIC (0.220", 5.59mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Size: 0.540" L x 0.220" W (13.72mm x 5.59mm) Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 80mW Family Name: SOMC Categories: Resistors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): 4820P-T02-103LF; 4820P-T02-103; 4820P-2-103LF; Introduction Date: August 31, 2006 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 756781-SOMC200110K0GEA
Series: SOMC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: 20-SOIC (0.220", 5.59mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Size: 0.540" L x 0.220" W (13.72mm x 5.59mm)
Circuit Type: Bussed
Number of Resistors: 19
Number of Pins: 20
Power Per Element: 80mW
Family Name: SOMC
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): 4820P-T02-103LF; 4820P-T02-103; 4820P-2-103LF;
Introduction Date: August 31, 2006
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50V 80mW Resistor - 50-SOMC200110K0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 80mW Resistor
50-SOMC200110K0GEA
50V 80mW Resistor 50-SOMC200110K0GEA
19 Resistor Array 10kR 20SOIC Bussed Thick Film 50V 80mW Product overview: SOMC200110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 80mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 80mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC200110K0GEA can be used for catalog matching and distributor lookup.

19 Resistor Array 10kR 20SOIC Bussed Thick Film 50V 80mW Product overview: SOMC200110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 80mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 80mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC200110K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES NET 10K OHM 20P 19RES SMD - SOMC200110K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 20P 19RES SMD
SOMC200110K0GEA
RES NET 10K OHM 20P 19RES SMD SOMC200110K0GEA
RES NET 10Kohm 20P 19RES SMD

RES NET 10Kohm 20P 19RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC10KNCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KNCT-ND
Resistor Networks, Arrays SOMC10KNCT-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KNDKR-ND
Resistor Networks, Arrays SOMC10KNDKR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KNTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KNTR-ND
Resistor Networks, Arrays SOMC10KNTR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 756781-SOMC200110K0GEA 50-SOMC200110K0GEA SOMC200110K0GEA SOMC10KNCT-ND
Product Name Resistor Networks, Arrays - SOMC200110K0GEA 50V 80mW Resistor RES NET 10K OHM 20P 19RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details