Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964721-SOMC1605221/3
Termination: SMD/SMT
Length: 11.18 mm
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 1.14 mm
Resistance: 330 Ω
Circuit Type: Dual Terminator
Number of Resistors: 28
Number of Pins: 16
Power Per Element: 80 mW
Width: 7.62 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964721-SOMC1605221/331G |
| Product Name | OEM Parts - OEM Parts ( S ) - SOMC1605221/331G |