Manufacturer: Vishay
Win Source Part Number: 934689-SOMC1603820RG
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 820 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC820HTR, SOMC820HCT, SOMC820HDKR
RES ARRAY 8 RES 820 OHM 16SOIC Product overview: SOMC1603820RGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603820RGEA can be used for catalog matching and distributor lookup.
Arrays",RES ARRAY 820ohm 8 RES 16SOIC
"820 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 8 RES 820 OHM 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 934689-SOMC1603820RGEA | 50-SOMC1603820RGEA | SOMC1603820RGEA | SOMC820HTR-ND | SOMC1603820RGEA |
| Product Name | Resistor Networks, Arrays - SOMC1603820RGEA | 820 OHM Resistor | Arrays",RES ARRAY 820 OHM 8 RES 16SOIC | Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | SOIC | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Features | Electrically isolated. | ||||
| Technology / Construction | THICK FILM |