Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 680ohms 2% Isolated SOMC1603680RGDC

Description
Resistor Networks & Arrays 16pin 680ohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 16pin 680ohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 680ohms 2% Isolated - SOMC1603680RGDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 680ohms 2% Isolated
SOMC1603680RGDC
Resistor Networks & Arrays 16pin 680ohms 2% Isolated SOMC1603680RGDC
Resistor Networks & Arrays 16pin 680ohms 2% Isolated

Resistor Networks & Arrays 16pin 680ohms 2% Isolated

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1603680RGDC
Product Name Resistor Networks & Arrays 16pin 680ohms 2% Isolated
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details