Vishay Intertechnology, Inc. RES NET 3.9K OHM 16P 8RES SMD SOMC16033K90GEA

Description
RES NET 3.9Kohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 3.9Kohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.9K OHM 16P 8RES SMD - SOMC16033K90GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.9K OHM 16P 8RES SMD
SOMC16033K90GEA
RES NET 3.9K OHM 16P 8RES SMD SOMC16033K90GEA
RES NET 3.9Kohm 16P 8RES SMD

RES NET 3.9Kohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC3.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC3.9KHTR-ND
Resistor Networks, Arrays SOMC3.9KHTR-ND
"3.9k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"3.9k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16033K90GEA SOMC3.9KHTR-ND
Product Name RES NET 3.9K OHM 16P 8RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 3900 ohms 3900 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Networks, Arrays - SIL09E102J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers