Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC1603330KGEJ SOMC1603330KGEJ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001466-SOMC1603330K GEJ Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Resistance: 330 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-334LF; MDP16-03-330KGD04; M8340102K3303GAD04; MDP16-01-330KGD04; 4114R-1-364; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001466-SOMC1603330K GEJ Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Resistance: 330 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-334LF; MDP16-03-330KGD04; M8340102K3303GAD04; MDP16-01-330KGD04; 4114R-1-364; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC1603330KGEJ - 1001466-SOMC1603330KGEJ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC1603330KGEJ
1001466-SOMC1603330KGEJ
Resistor Networks, Arrays - SOMC1603330KGEJ 1001466-SOMC1603330KGEJ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001466-SOMC1603330K GEJ Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Resistance: 330 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-334LF; MDP16-03-330KGD04; M8340102K3303GAD04; MDP16-01-330KGD04; 4114R-1-364; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001466-SOMC1603330KGEJ
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Resistance: 330 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-334LF; MDP16-03-330KGD04; M8340102K3303GAD04; MDP16-01-330KGD04; 4114R-1-364;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays SOMC-1603 330K 2% EJ e1 Product overview: SOMC1603330KGEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603330KGEJ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays SOMC-1603 330K 2% EJ e1 Product overview: SOMC1603330KGEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603330KGEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1001466-SOMC1603330KGEJ 50-SOMC1603330KGEJ
Product Name Resistor Networks, Arrays - SOMC1603330KGEJ Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details