Arrays",RES ARRAY 27Kohm 8 RES 16SOIC
"27k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SOMC160327K0GEA | SOMC27KHTR-ND |
| Product Name | Arrays",RES ARRAY 27K OHM 8 RES 16SOIC | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | SOIC | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Resistance Range | 27000 ohms | 27000 ohms |
| Category / Application | General Use |