Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.5K OHM 8 RES 16SOIC SOMC16031K50GEA

Description
Arrays",RES ARRAY 1.5Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.5Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.5K OHM 8 RES 16SOIC
SOMC16031K50GEA
Arrays",RES ARRAY 1.5K OHM 8 RES 16SOIC SOMC16031K50GEA
Arrays",RES ARRAY 1.5Kohm 8 RES 16SOIC

Arrays",RES ARRAY 1.5Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC1.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.5KHTR-ND
Resistor Networks, Arrays SOMC1.5KHTR-ND
"1.5k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.5k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16031K50GEA SOMC1.5KHTR-ND
Product Name Arrays",RES ARRAY 1.5K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1500 ohms 1500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers