"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
1kR 8 Resistor Array, 16SOIC, Thick Film, 2% Tol Product overview: SOMC16031K00GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16031K00GEA can be used for catalog matching and distributor lookup.
RES NET 1Kohm 16P 8RES SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SOMC1.0KHDKR-ND | 50-SOMC16031K00GEA | SOMC16031K00GEA |
| Product Name | Resistor Networks, Arrays | Resistor | RES NET 1K OHM 16P 8RES SMD |
| Configuration | Chip Array | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 2 +/- % | 2 +/- % |