Vishay Intertechnology, Inc. RES NET 10K OHM 16P 8RES SMD SOMC160310K0FEA

Description
RES NET 10Kohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 10Kohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 16P 8RES SMD - SOMC160310K0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 8RES SMD
SOMC160310K0FEA
RES NET 10K OHM 16P 8RES SMD SOMC160310K0FEA
RES NET 10Kohm 16P 8RES SMD

RES NET 10Kohm 16P 8RES SMD

Supplier's Site
1.28W DIP Resistor - 50-SOMC160310K0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.28W DIP Resistor
50-SOMC160310K0FEA
1.28W DIP Resistor 50-SOMC160310K0FEA
10kR Thick Film Resistor Network, 16-Pin DIP, 1% Tol, 1.28W Product overview: SOMC160310K0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0FEA can be used for catalog matching and distributor lookup.

10kR Thick Film Resistor Network, 16-Pin DIP, 1% Tol, 1.28W Product overview: SOMC160310K0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160310K0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC10.0KGTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10.0KGTR-ND
Resistor Networks, Arrays SOMC10.0KGTR-ND
"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10.0KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10.0KGDKR-ND
Resistor Networks, Arrays SOMC10.0KGDKR-ND
"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10.0KGCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10.0KGCT-ND
Resistor Networks, Arrays SOMC10.0KGCT-ND
"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1383514-SOMC160310K0FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1383514-SOMC160310K0FEA
Resistors - Resistor Networks, Arrays 1383514-SOMC160310K0FEA
Win Source Part Number: 1383514-SOMC160310K0 FEA Category: Resistors>Resistor Networks, Arrays Series: SOMC Package: Tape & Reel Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.090" (2.29mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. HTSUS: 8533.21.0010 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1383514-SOMC160310K0FEA
Category: Resistors>Resistor Networks, Arrays
Series: SOMC
Package: Tape & Reel
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Max): 0.090" (2.29mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
HTSUS: 8533.21.0010
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC160310K0FEA 50-SOMC160310K0FEA SOMC10.0KGTR-ND 1383514-SOMC160310K0FEA
Product Name RES NET 10K OHM 16P 8RES SMD 1.28W DIP Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction THICK FILM
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details