Vishay Intertechnology, Inc. Isolated 1.28W DIP Resistor SOMC1603100KGEA

Description
100kR Isolated Resistor Network, 1.28W, 16-Pin DIP, Thick Film Product overview: SOMC1603100KGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100KGEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR Isolated Resistor Network, 1.28W, 16-Pin DIP, Thick Film Product overview: SOMC1603100KGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100KGEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1.28W DIP Resistor - 50-SOMC1603100KGEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.28W DIP Resistor
50-SOMC1603100KGEA
Isolated 1.28W DIP Resistor 50-SOMC1603100KGEA
100kR Isolated Resistor Network, 1.28W, 16-Pin DIP, Thick Film Product overview: SOMC1603100KGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100KGEA can be used for catalog matching and distributor lookup.

100kR Isolated Resistor Network, 1.28W, 16-Pin DIP, Thick Film Product overview: SOMC1603100KGEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.28W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.28W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1603100KGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC100KHCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KHCT-ND
Resistor Networks, Arrays SOMC100KHCT-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC100KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KHTR-ND
Resistor Networks, Arrays SOMC100KHTR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC100KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KHDKR-ND
Resistor Networks, Arrays SOMC100KHDKR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 100K OHM 16P 8RES SMD - SOMC1603100KGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 16P 8RES SMD
SOMC1603100KGEA
RES NET 100K OHM 16P 8RES SMD SOMC1603100KGEA
RES NET 100Kohm 16P 8RES SMD

RES NET 100Kohm 16P 8RES SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 50-SOMC1603100KGEA SOMC100KHCT-ND SOMC1603100KGEA
Product Name Isolated 1.28W DIP Resistor Resistor Networks, Arrays RES NET 100K OHM 16P 8RES SMD
Technology / Construction THICK FILM
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Standards and Certifications RoHS
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 8PIN 4RES 10K 5% ( Citec ) - SIL08M103J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details