Vishay Intertechnology, Inc. RES NET 6.2K OHM 16P 15RES SMD SOMC16016K20JEA

Description
RES NET 6.2Kohm 16P 15RES SMD
Request a Quote Datasheet
Description
RES NET 6.2Kohm 16P 15RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 6.2K OHM 16P 15RES SMD - SOMC16016K20JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.2K OHM 16P 15RES SMD
SOMC16016K20JEA
RES NET 6.2K OHM 16P 15RES SMD SOMC16016K20JEA
RES NET 6.2Kohm 16P 15RES SMD

RES NET 6.2Kohm 16P 15RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC6.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC6.2KFTR-ND
Resistor Networks, Arrays SOMC6.2KFTR-ND
"6.2k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"6.2k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16016K20JEA SOMC6.2KFTR-ND
Product Name RES NET 6.2K OHM 16P 15RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 6200 ohms 6200 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details