Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed SOMC16014K70GEA

Description
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed - SOMC16014K70GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed
SOMC16014K70GEA
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed SOMC16014K70GEA
Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed

Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed

Supplier's Site
1.2W 50V SOIC Resistor - 50-SOMC16014K70GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2W 50V SOIC Resistor
50-SOMC16014K70GEA
1.2W 50V SOIC Resistor 50-SOMC16014K70GEA
15 Resistor Network, 4.7kR, 1.2W, Thick Film, Bussed, SOIC, 50V Product overview: SOMC16014K70GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W, 50V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, 50V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16014K70GEA can be used for catalog matching and distributor lookup.

15 Resistor Network, 4.7kR, 1.2W, Thick Film, Bussed, SOIC, 50V Product overview: SOMC16014K70GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W, 50V, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, 50V, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16014K70GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC4.7KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KDDKR-ND
Resistor Networks, Arrays SOMC4.7KDDKR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC4.7KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KDTR-ND
Resistor Networks, Arrays SOMC4.7KDTR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC4.7KDCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KDCT-ND
Resistor Networks, Arrays SOMC4.7KDCT-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SOMC16014K70GEA 50-SOMC16014K70GEA SOMC4.7KDDKR-ND
Product Name Resistor Networks & Arrays 16pin 4.7Kohms 2% Bussed 1.2W 50V SOIC Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Technology / Construction THICK FILM
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details