Vishay Intertechnology, Inc. Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube SOMC16014K70GDC

Description
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube
Request a Quote
Description
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube - SOMC16014K70GDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube
SOMC16014K70GDC
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube SOMC16014K70GDC
Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube

Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube

Supplier's Site
RESISTOR; NETWORK; 4.7 KOHM; 2%; BUSSED - 70205453 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; NETWORK; 4.7 KOHM; 2%; BUSSED
70205453
RESISTOR; NETWORK; 4.7 KOHM; 2%; BUSSED 70205453
14, 16 or 20 Terminal Package Isolated, Bussed or TTL-Terminator Circuits Molded Case Construction Highly Stable Thick Film Elements Reflow Solderable Compatible with Automatic Surface Mounting Equipment Reduces Total Assembly Costs Tolerance: 2%

  • 14, 16 or 20 Terminal Package
  • Isolated, Bussed or TTL-Terminator Circuits
  • Molded Case Construction
  • Highly Stable Thick Film Elements
  • Reflow Solderable
  • Compatible with Automatic Surface Mounting Equipment
  • Reduces Total Assembly Costs
  • Tolerance: 2%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number SOMC16014K70GDC 70205453
Product Name Res Thick Film NET 4.7K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube RESISTOR; NETWORK; 4.7 KOHM; 2%; BUSSED
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads DIP
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details