Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 390ohms 2% Bussed SOMC1601390RGDC

Description
Resistor Networks & Arrays 16pin 390ohms 2% Bussed
Request a Quote
Description
Resistor Networks & Arrays 16pin 390ohms 2% Bussed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 390ohms 2% Bussed - SOMC1601390RGDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 390ohms 2% Bussed
SOMC1601390RGDC
Resistor Networks & Arrays 16pin 390ohms 2% Bussed SOMC1601390RGDC
Resistor Networks & Arrays 16pin 390ohms 2% Bussed

Resistor Networks & Arrays 16pin 390ohms 2% Bussed

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1601390RGDC
Product Name Resistor Networks & Arrays 16pin 390ohms 2% Bussed
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers