Vishay Precision Group Resistor Networks, Arrays SOMC16012K20GEA

Description
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC2.2KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2.2KDDKR-ND
Resistor Networks, Arrays SOMC2.2KDDKR-ND
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC2.2KDCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2.2KDCT-ND
Resistor Networks, Arrays SOMC2.2KDCT-ND
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC2.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2.2KDTR-ND
Resistor Networks, Arrays SOMC2.2KDTR-ND
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed - SOMC16012K20GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed
SOMC16012K20GEA
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed SOMC16012K20GEA
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed

Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed

Supplier's Site
50V Resistor - 50-SOMC16012K20GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 Resistor Network 2.2kR 16SOIC Bussed Thick Film 50V Product overview: SOMC16012K20GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16012K20GEA can be used for catalog matching and distributor lookup.

15 Resistor Network 2.2kR 16SOIC Bussed Thick Film 50V Product overview: SOMC16012K20GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16012K20GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,100Ppm-Tc,4430-Case Vishay - 84K7621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,100Ppm-Tc,4430-Case Vishay
84K7621
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,100Ppm-Tc,4430-Case Vishay 84K7621
Resistor Network,Thick Film,2.2KOhms,50WV,2 +/-% Tol,100ppm-TC,4430-C ase

Resistor Network,Thick Film,2.2KOhms,50WV,2+/-% Tol,100ppm-TC,4430-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC2.2KDDKR-ND SOMC16012K20GEA 50-SOMC16012K20GEA 84K7621
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed 50V Resistor Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,100Ppm-Tc,4430-Case Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details