SMD,16PIN,BUSSED,10K
SOMC-1601-S399 10K 2% R61
SOMC-1601-S399 10K 2% R61
SOMC-1601-S399 10K 2% R61
Resistor Networks & Arrays 10Kohms 2% 16pin Product overview: SOMC160110K0GRZ399 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0GRZ39
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SOMC160110K0GRZ399 | 541-SOMC160110K0GRZ399DKR-ND | 50-SOMC160110K0GRZ399 |
| Product Name | SMD,16PIN,BUSSED,10K,2%, | Resistor Networks, Arrays | Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Configuration | Chip Array | ||
| Category / Application | General Use |