Vishay Intertechnology, Inc. RNET SMT 10K X 15 BSSD 5% SOMC-16 SOMC1601103GR61

Description
RNET SMT 10K X 15 BSSD 5% SOMC-16
Request a Quote
Description
RNET SMT 10K X 15 BSSD 5% SOMC-16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RNET SMT 10K X 15 BSSD 5% SOMC-16 - SOMC1601103GR61 - ASAP Semiconductor LLC
Anaheim, CA, United States
RNET SMT 10K X 15 BSSD 5% SOMC-16
SOMC1601103GR61
RNET SMT 10K X 15 BSSD 5% SOMC-16 SOMC1601103GR61
RNET SMT 10K X 15 BSSD 5% SOMC-16

RNET SMT 10K X 15 BSSD 5% SOMC-16

Supplier's Site
SMD 1.2 W DIP Resistor - 50-SOMC1601103GR61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2 W DIP Resistor
50-SOMC1601103GR61
SMD 1.2 W DIP Resistor 50-SOMC1601103GR61
RESISTOR, NETWORK, FILM, BUSSED, 1.2 W, SURFACE MOUNT, 2444, DIP Product overview: SOMC1601103GR61 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1601103GR61 can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1.2 W, SURFACE MOUNT, 2444, DIP Product overview: SOMC1601103GR61 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1601103GR61 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number SOMC1601103GR61 50-SOMC1601103GR61
Product Name RNET SMT 10K X 15 BSSD 5% SOMC-16 SMD 1.2 W DIP Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details