Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC1405191AGEA

Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC1405191AGEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1405191AGEA-ND
Resistor Networks, Arrays SOMC1405191AGEA-ND
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Vishay/DaleRES NET 330/470 OHM 14P DT SMD - SOMC1405191AGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 330/470 OHM 14P DT SMD
SOMC1405191AGEA
Vishay/DaleRES NET 330/470 OHM 14P DT SMD SOMC1405191AGEA
Vishay/DaleRES NET 330/470ohm 14P DT SMD

Vishay/DaleRES NET 330/470ohm 14P DT SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC1405191AGEA-ND SOMC1405191AGEA
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 330/470 OHM 14P DT SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 330 to 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details