Vishay Intertechnology, Inc. RES NET 4.7K OHM 14P 7RES SMD SOMC14034K70GEA

Description
RES NET 4.7Kohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 4.7Kohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 14P 7RES SMD - SOMC14034K70GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 14P 7RES SMD
SOMC14034K70GEA
RES NET 4.7K OHM 14P 7RES SMD SOMC14034K70GEA
RES NET 4.7Kohm 14P 7RES SMD

RES NET 4.7Kohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC14034K70GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14034K70GEA-ND
Resistor Networks, Arrays SOMC14034K70GEA-ND
"4.7k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14034K70GEA SOMC14034K70GEA-ND
Product Name RES NET 4.7K OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details