Vishay Intertechnology, Inc. RES NET 200K OHM 14P 7RES SMD SOMC1403200KGEA

Description
RES NET 200Kohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 200Kohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 200K OHM 14P 7RES SMD - SOMC1403200KGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 200K OHM 14P 7RES SMD
SOMC1403200KGEA
RES NET 200K OHM 14P 7RES SMD SOMC1403200KGEA
RES NET 200Kohm 14P 7RES SMD

RES NET 200Kohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1403200KGEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1403200KGEA-ND
Resistor Networks, Arrays SOMC1403200KGEA-ND
"200k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"200k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC1403200KGEA SOMC1403200KGEA-ND
Product Name RES NET 200K OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 200000 ohms 200000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers