Vishay Precision Group Resistance Vishay SOMC1401100KGDC.

Description
Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet
Description
Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC2021 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC2021
Resistance Vishay 61AC2021
Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:80mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2021
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details