Vishay Intertechnology, Inc. Resistor Networks & Arrays 10Kohms 2% 16pin SOGC1601103G

Description
Resistor Networks & Arrays 10Kohms 2% 16pin
Request a Quote
Description
Resistor Networks & Arrays 10Kohms 2% 16pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Kohms 2% 16pin - SOGC1601103G - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Kohms 2% 16pin
SOGC1601103G
Resistor Networks & Arrays 10Kohms 2% 16pin SOGC1601103G
Resistor Networks & Arrays 10Kohms 2% 16pin

Resistor Networks & Arrays 10Kohms 2% 16pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOGC1601103G
Product Name Resistor Networks & Arrays 10Kohms 2% 16pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details