Vishay Precision Group Res, Metal Foil, 5K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors SMR3D5K0000TSB

Description
RES, METAL FOIL, 5K, 0.01%, 0.6W, SMD; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes
Description
RES, METAL FOIL, 5K, 0.01%, 0.6W, SMD; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 5K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors - 65K2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 5K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
65K2089
Res, Metal Foil, 5K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors 65K2089
RES, METAL FOIL, 5K, 0.01%, 0.6W, SMD; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

RES, METAL FOIL, 5K, 0.01%, 0.6W, SMD; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2089
Product Name Res, Metal Foil, 5K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers