Vishay Precision Group Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors SMR3D 2K5 0.01%

Description
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors - 35H5046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors
35H5046
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors 35H5046
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5046
Product Name Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details