Vishay Precision Group Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors SMR3D 120R 0.01%

Description
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5044
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5044
RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

RESISTOR, METAL FOIL, 120 OHM 600mW, 0.01%; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5044
Product Name Resistor, Metal Foil, 120 Ohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details