Vishay Precision Group Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors SMR1D10K000TSB

Description
RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR1D Series RoHS Compliant: Yes
Description
RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR1D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors - 65K2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
65K2068
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors 65K2068
RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR1D Series RoHS Compliant: Yes

RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR1D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2068
Product Name Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details