Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02070C5609FBP00 SMM02070C5609FBP00

Description
Manufacturer: Vishay Win Source Part Number: 934382-SMM02070C5609 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-SMM02070C5609FBP 00CT, 749-SMM02070C5609FBP 00DKR, SMM02070C5609FBP00-N D, 749-SMM02070C5609FBP 00TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934382-SMM02070C5609 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-SMM02070C5609FBP 00CT, 749-SMM02070C5609FBP 00DKR, SMM02070C5609FBP00-N D, 749-SMM02070C5609FBP 00TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02070C5609FBP00
934382-SMM02070C5609FBP00
Chip Resistor - Surface Mount - SMM02070C5609FBP00 934382-SMM02070C5609FBP00
Manufacturer: Vishay Win Source Part Number: 934382-SMM02070C5609 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-SMM02070C5609FBP 00CT, 749-SMM02070C5609FBP 00DKR, SMM02070C5609FBP00-N D, 749-SMM02070C5609FBP 00TR

Manufacturer: Vishay
Win Source Part Number: 934382-SMM02070C5609FBP00
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-SMM02070C5609FBP00CT, 749-SMM02070C5609FBP00DKR, SMM02070C5609FBP00-ND, 749-SMM02070C5609FBP00TR

Buy Now Datasheet
MELF Resistors 1watt 56ohms 1% 50ppm Product overview: SMM02070C5609FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C5609FBP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 56ohms 1% 50ppm Product overview: SMM02070C5609FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C5609FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5609FBP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5609FBP00DKR-ND
Chip Resistor - Surface Mount 749-SMM02070C5609FBP00DKR-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5609FBP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5609FBP00TR-ND
Chip Resistor - Surface Mount 749-SMM02070C5609FBP00TR-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5609FBP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5609FBP00CT-ND
Chip Resistor - Surface Mount 749-SMM02070C5609FBP00CT-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 934382-SMM02070C5609FBP00 52-SMM02070C5609FBP00 749-SMM02070C5609FBP00DKR-ND
Product Name Chip Resistor - Surface Mount - SMM02070C5609FBP00 Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details