Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02070C3909FBP00

Description
RES SMD 39 OHM 1% 1W MELF
Request a Quote Datasheet
Description
RES SMD 39 OHM 1% 1W MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02070C3909FBP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C3909FBP00CT-ND
Chip Resistor - Surface Mount 749-SMM02070C3909FBP00CT-ND
RES SMD 39 OHM 1% 1W MELF

RES SMD 39 OHM 1% 1W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C3909FBP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C3909FBP00DKR-ND
Chip Resistor - Surface Mount 749-SMM02070C3909FBP00DKR-ND
RES SMD 39 OHM 1% 1W MELF

RES SMD 39 OHM 1% 1W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C3909FBP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C3909FBP00TR-ND
Chip Resistor - Surface Mount 749-SMM02070C3909FBP00TR-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

39 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-SMM02070C3909FBP00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers