MELF Resistors 1watt 3.3ohms 1% 50ppm Product overview: SMM02070C3308FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C3308FBP0
Manufacturer: Vishay Beyschlag
Win Source Part Number: 720440-SMM02070C3308
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Categories: Resistors
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 3.3 OHM 1% 1W MELF 0207
RES 3.3 OHM 1% 1W MELF 0207
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-SMM02070C3308FBP00 | 720440-SMM02070C3308FBP00 | 749-SMM02070C3308FBP00CT-ND | SMM02070C3308FBP00 | SMM02070C3308FBP00 |
| Product Name | Resistor | Chip Resistor - Surface Mount - SMM02070C3308FBP00 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 350 volts | ||||
| Operating AC Voltage | 350 volts |