Vishay Precision Group Chip Resistor - Surface Mount SMM02070C2001FBP00

Description
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote
Description
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMM0207 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, particularly in automotive, industrial, and medical equipment. It features a resistance range from 0.16 Ω to 10 MΩ with a tolerance of ±1% and a temperature coefficient of ±50 ppm/K. The resistor has a rated power dissipation of 1W and can operate at a maximum voltage of 350V. Its operating temperature range is from -55 °C to 155 °C, with a maximum film temperature of 155 °C. The product is AEC-Q200 qualified, indicating its suitability for automotive applications, and it exhibits intrinsic sulfur resistance. The SMM0207 is packaged in antistatic blister tape, making it convenient for assembly. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The SMM0207 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, particularly in automotive, industrial, and medical equipment. It features a resistance range from 0.16 Ω to 10 MΩ with a tolerance of ±1% and a temperature coefficient of ±50 ppm/K. The resistor has a rated power dissipation of 1W and can operate at a maximum voltage of 350V. Its operating temperature range is from -55 °C to 155 °C, with a maximum film temperature of 155 °C. The product is AEC-Q200 qualified, indicating its suitability for automotive applications, and it exhibits intrinsic sulfur resistance. The SMM0207 is packaged in antistatic blister tape, making it convenient for assembly. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1146-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1146-6-ND
Chip Resistor - Surface Mount 749-1146-6-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1146-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1146-1-ND
Chip Resistor - Surface Mount 749-1146-1-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1146-2-ND
Chip Resistor - Surface Mount 749-1146-2-ND
2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 85AH4962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
85AH4962
Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 85AH4962
RES, 2K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1146-6-ND 85AH4962
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details