MELF Resistors 1watt 1.8ohms 1% 50ppm Product overview: SMM02070C1808FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1808FBP0
1.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, 1R8, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
RES SMD 1.8 OHM 1% 1W MELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SMM02070C1808FBP00 | 749-2005-2-ND | 85AH4960 | SMM02070C1808FBP00 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Res, 1R8, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 350 volts | |||
| Operating AC Voltage | 350 volts |