Vishay Intertechnology, Inc. MELF,0207,1/4W,15,1%,50PPM,T/R SMM02070C1509FBP00

Description
MELF,0207,1/4W,15,1% ,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0207,1/4W,15,1% ,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0207,1/4W,15,1%,50PPM,T/R - SMM02070C1509FBP00 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0207,1/4W,15,1%,50PPM,T/R
SMM02070C1509FBP00
MELF,0207,1/4W,15,1%,50PPM,T/R SMM02070C1509FBP00
MELF,0207,1/4W,15,1% ,50PPM,T/R

MELF,0207,1/4W,15,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1144-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1144-2-ND
Chip Resistor - Surface Mount 749-1144-2-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1144-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1144-6-ND
Chip Resistor - Surface Mount 749-1144-6-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1144-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1144-1-ND
Chip Resistor - Surface Mount 749-1144-1-ND
15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 15R, 1%, 0207; Resistance Vishay - 98Y2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 15R, 1%, 0207; Resistance Vishay
98Y2461
Res, Aec-Q200, Thin Film, 15R, 1%, 0207; Resistance Vishay 98Y2461
RES, AEC-Q200, THIN FILM, 15R, 1%, 0207; Resistance:15ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 15R, 1%, 0207; Resistance:15ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMM02070C1509FBP00 749-1144-2-ND 98Y2461
Product Name MELF,0207,1/4W,15,1%,50PPM,T/R Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 15R, 1%, 0207; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 1 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details