Vishay Precision Group Chip Resistor - Surface Mount - SMM02070C1009FBP00 SMM02070C1009FBP00

Description
Manufacturer: Vishay Win Source Part Number: 934376-SMM02070C1009 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1137-1, 749-1137-2, SMM02070C1009FBP00-N D, 749-1137-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934376-SMM02070C1009 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1137-1, 749-1137-2, SMM02070C1009FBP00-N D, 749-1137-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02070C1009FBP00
934376-SMM02070C1009FBP00
Chip Resistor - Surface Mount - SMM02070C1009FBP00 934376-SMM02070C1009FBP00
Manufacturer: Vishay Win Source Part Number: 934376-SMM02070C1009 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1137-1, 749-1137-2, SMM02070C1009FBP00-N D, 749-1137-6

Manufacturer: Vishay
Win Source Part Number: 934376-SMM02070C1009FBP00
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1137-1, 749-1137-2, SMM02070C1009FBP00-ND, 749-1137-6

Buy Now Datasheet
MELF Resistors 1watt 10ohms 1% 50ppm Product overview: SMM02070C1009FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1009FBP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 10ohms 1% 50ppm Product overview: SMM02070C1009FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1009FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1137-2-ND
Chip Resistor - Surface Mount 749-1137-2-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1137-1-ND
Chip Resistor - Surface Mount 749-1137-1-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1137-6-ND
Chip Resistor - Surface Mount 749-1137-6-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 29K9646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
29K9646
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 29K9646
Resistor,Metal Film,10Ohms,350WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 75M7878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
75M7878
Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 75M7878
Resistor,Metal Film,10Ohms,350WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site
Res, Aec-Q200, Thin Film, 10R, 1%, 0207; Resistance Vishay - 98Y2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10R, 1%, 0207; Resistance Vishay
98Y2459
Res, Aec-Q200, Thin Film, 10R, 1%, 0207; Resistance Vishay 98Y2459
RES, AEC-Q200, THIN FILM, 10R, 1%, 0207; Resistance:10ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10R, 1%, 0207; Resistance:10ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 934376-SMM02070C1009FBP00 52-SMM02070C1009FBP00 749-1137-2-ND 29K9646 98Y2459
Product Name Chip Resistor - Surface Mount - SMM02070C1009FBP00 Resistor Chip Resistor - Surface Mount Resistor,metal Film,10Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 10R, 1%, 0207; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details