100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0207,1/4W,100,1
MELF Resistors 1watt 100ohms 1% 50ppm Product overview: SMM02070C1000FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1000FBP0
RES, AEC-Q200, THIN FILM, 100R, 1%, 0207; Resistance:100ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1131-6-ND | SMM02070C1000FBP00 | 52-SMM02070C1000FBP00 | 98Y2454 |
| Product Name | Chip Resistor - Surface Mount | MELF,0207,1/4W,100,1%,50PPM,T/R,HAZMAT | Resistor | Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0207 | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |