Vishay Intertechnology, Inc. Surface Mount Resistors SMM02040E1002BB300

Description
Vishay SMM02040E1002BB300 Resistor
Request a Quote Datasheet
Description
Vishay SMM02040E1002BB300 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667665
Surface Mount Resistors 667665
Vishay SMM02040E1002BB300 Resistor

Vishay SMM02040E1002BB300 Resistor

Supplier's Site
MELF Resistors 1/4watt 10Kohms .1% 15ppm Product overview: SMM02040E1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1002BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 10Kohms .1% 15ppm Product overview: SMM02040E1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1002BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2001-2-ND
Chip Resistor - Surface Mount 749-2001-2-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2001-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2001-6-ND
Chip Resistor - Surface Mount 749-2001-6-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2001-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2001-1-ND
Chip Resistor - Surface Mount 749-2001-1-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 10K, 0204; Resistance Vishay - 98Y2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 0204; Resistance Vishay
98Y2452
Res, Aec-Q200, Thin Film, 10K, 0204; Resistance Vishay 98Y2452
RES, AEC-Q200, THIN FILM, 10K, 0204; Resistance:10kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 0204; Resistance:10kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 667665 52-SMM02040E1002BB300 749-2001-2-ND 98Y2452
Product Name Surface Mount Resistors Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 10K, 0204; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.4000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details