Vishay Intertechnology, Inc. MELF,0204,1/4W,82.5,.5%,25PPM,T/R SMM02040D8259DB000

Description
MELF,0204,1/4W,82.5, .5%,25PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,82.5, .5%,25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,82.5,.5%,25PPM,T/R - SMM02040D8259DB000 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,82.5,.5%,25PPM,T/R
SMM02040D8259DB000
MELF,0204,1/4W,82.5,.5%,25PPM,T/R SMM02040D8259DB000
MELF,0204,1/4W,82.5, .5%,25PPM,T/R

MELF,0204,1/4W,82.5,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040D8259DB000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040D8259DB000-ND
Chip Resistor - Surface Mount SMM02040D8259DB000-ND
82.5 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

82.5 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040D8259DB000 SMM02040D8259DB000-ND
Product Name MELF,0204,1/4W,82.5,.5%,25PPM,T/R Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers