The SMM0204 series thin film MELF resistors from Vishay are designed for applications requiring high reliability and stability, making them suitable for automotive, industrial, and medical equipment. This specific part number, 98Y2445, features a resistance value of 10 kΩ, a voltage rating of 200 V, and a power rating of 250 mW. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. The resistance tolerance options available for this series include ±0.1%, ±0.25%, ±0.5%, ±1%, and ±5%, with temperature coefficients ranging from ±15 ppm/K to ±100 ppm/K. The operating temperature range extends from -55 °C to 155 °C, allowing for versatility in various environmental conditions. The resistors exhibit excellent stability and low failure rates, with a failure rate of ,â§ 0.1 x 10^-9/h. These resistors are packaged in cut tape and are RoHS compliant, making them suitable for modern electronic applications. The SMM0204 series is particularly noted for its intrinsic sulfur resistance and best-in-class pulse load capability, further enhancing its reliability in demanding applications.
MELF,0204,1/4W,10K,.
Vishay SMM02040D1002BB300 Resistor
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 10Kohms .1% 25ppm Product overview: SMM02040D1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D1002BB30
RES 10K OHM 0.1% 1/4W MELF 0204
RES, AEC-Q200, THIN FILM, 10K, 0204; Resistance:10kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | SMM02040D1002BB300 | 667659 | 749-1367-1-ND | 52-SMM02040D1002BB300 | SMM02040D1002BB300 | 98Y2445 |
| Product Name | MELF,0204,1/4W,10K,.1%,25PPM,T/R | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 10K, 0204; Resistance Vishay |
| Tolerance | 0.1000 +/- % | 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.4000 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0204 | MELF, 0204 | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |