Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040C9530FB300

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 16.2k
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details