Vishay Precision Group MELF,0204,1/4W,90.9,1%,50PPM,T/R SMM02040C9099FB300

Description
MELF,0204,1/4W,90.9, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,90.9, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,90.9,1%,50PPM,T/R - SMM02040C9099FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,90.9,1%,50PPM,T/R
SMM02040C9099FB300
MELF,0204,1/4W,90.9,1%,50PPM,T/R SMM02040C9099FB300
MELF,0204,1/4W,90.9, 1%,50PPM,T/R

MELF,0204,1/4W,90.9,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 90.9ohms 1% 50ppm Product overview: SMM02040C9099FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C9099FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 90.9ohms 1% 50ppm Product overview: SMM02040C9099FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C9099FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1214-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1214-6-ND
Chip Resistor - Surface Mount 749-1214-6-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1214-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1214-1-ND
Chip Resistor - Surface Mount 749-1214-1-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1214-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1214-2-ND
Chip Resistor - Surface Mount 749-1214-2-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C9099FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMM02040C9099FB300
Resistors - Chip Resistor - Surface Mount SMM02040C9099FB300
RES 90.9 OHM 1% 1/4W MELF 0204

RES 90.9 OHM 1% 1/4W MELF 0204

Supplier's Site
Res, 90R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4934
Res, 90R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4934
RES, 90R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 90R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor,metal Film,90.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 11M0200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
11M0200
Resistor,metal Film,90.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 11M0200
Resistor,Metal Film,90.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,90.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMM02040C9099FB300 52-SMM02040C9099FB300 749-1214-6-ND SMM02040C9099FB300 85AH4934 11M0200
Product Name MELF,0204,1/4W,90.9,1%,50PPM,T/R Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 90R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistor,metal Film,90.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details